STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - M5451B7 M5451B7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065254-M5451B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065254-M5451B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - M5451B7 - 1065254-M5451B7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M5451B7
1065254-M5451B7
PMIC - PMIC - Display Drivers - M5451B7 1065254-M5451B7
Manufacturer: STMicroelectronics Win Source Part Number: 1065254-M5451B7 Packaging: Tube/Rail Mounting: Through Hole Configuration: Alphanumeric or Dot Matrix Display Type: LED Digits or Characters: 4 or 5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 40-PDIP Supply Voltage - Operating: 4.75 V to 13.2 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065254-M5451B7
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Alphanumeric or Dot Matrix
Display Type: LED
Digits or Characters: 4 or 5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.75 V to 13.2 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - M5451B7-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M5451B7-ND
Display Drivers M5451B7-ND
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet
Display Drivers - M5451B7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M5451B7
Display Drivers M5451B7
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1065254-M5451B7 M5451B7-ND M5451B7
Product Name PMIC - PMIC - Display Drivers - M5451B7 Display Drivers Display Drivers
Supply Voltage Other; 4.75 V ~ 13.2 V Other; 4.75V ~ 13.2V Other; 4.75V ~ 13.2V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type DIP; PDIP; 40-PDIP DIP; "40-DIP (0.600"", 15.24mm)" DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14PW-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers