Infineon Technologies AG Control Communications CY7C53150-20AXI

Description
Please note that the part is not recommended for new designs. Applications Data center and AI data center solutions
Request a Quote
Description
Please note that the part is not recommended for new designs. Applications Data center and AI data center solutions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C53150-20AXI is a Neuron Chip Network Processor designed for LonWorks distributed intelligent control networks. It features three 8-bit pipelined processors, a 5-pin communication port supporting multiple media transceivers, 2 KB of on-chip SRAM, and a 64-pin TQFP package. It operates at a maximum input clock of 20 MHz and is fabricated on a 0.35 μm flash process with 5.0 V operation. The device includes a unique 48-bit ID, programmable I/O, and an on-chip low voltage inhibit circuit to prevent nonvolatile memory corruption. All variants in the CY7C53150 series contain 2 KB of SRAM and support external memory addressing up to 58 KB.

Datasheet Summary
Powered by GS/AI

The CY7C53150-20AXI is a Neuron Chip Network Processor designed for LonWorks distributed intelligent control networks. It features three 8-bit pipelined processors, a 5-pin communication port supporting multiple media transceivers, 2 KB of on-chip SRAM, and a 64-pin TQFP package. It operates at a maximum input clock of 20 MHz and is fabricated on a 0.35 μm flash process with 5.0 V operation. The device includes a unique 48-bit ID, programmable I/O, and an on-chip low voltage inhibit circuit to prevent nonvolatile memory corruption. All variants in the CY7C53150 series contain 2 KB of SRAM and support external memory addressing up to 58 KB.

Suppliers

Company
Product
Description
Supplier Links
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Neubiberg, Germany
Control Communications
CY7C53150-20AXI
Control Communications CY7C53150-20AXI
Please note that the part is not recommended for new designs. Applications Data center and AI data center solutions

Please note that the part is not recommended for new designs.


Applications

  • Data center and AI data center solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number CY7C53150-20AXI
Product Name Control Communications
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7943AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Power Switch ICs - 7532885 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 41 v
Package Type To-263
View Details
Interface Transceiver IC - 872-BCM20748A0KFBGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers