NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100ns 28-SOH
Manufacturer: STMicroelectronics
Win Source Part Number: 1210642-M48Z35AV-10M
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOH
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: M48Z
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
32KX8 NON-VOLATILE SRAM, 100ns, PDSO28, ROHS COMPLIANT, PLASTIC, SOIC-28 Product overview: M48Z35AV-10MH1E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z35AV-10MH1E can be used for catalog matching and distributor lookup.
IC NVSRAM 256KBIT PARALLEL 28SOH
IC NVSRAM 256KBIT PARALLEL 28SOH
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 100 ns 28-SOH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-2880-5-ND | 1210642-M48Z35AV-10MH1E | 774-M48Z35AV-10MH1E | M48Z35AV-10MH1E | M48Z35AV-10MH1E | M48Z35AV-10MH1E |
| Product Name | Memory | Memory - SRAM - M48Z35AV-10MH1E | SOIC Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | SOIC; SOIC | 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |||
| Supply Voltage | 3V ~ 3.6V | 3V ~ 3.6V | 3V | Surface Mount | 3.6V; 3V ~ 3.6V | |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns |