STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH6E M48T37Y-70MH6E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065194-M48T37Y-70MH 6E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065194-M48T37Y-70MH 6E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH6E
1065194-M48T37Y-70MH6E
Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH6E 1065194-M48T37Y-70MH6E
Manufacturer: STMicroelectronics Win Source Part Number: 1065194-M48T37Y-70MH 6E Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-SOH Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065194-M48T37Y-70MH6E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-SOH
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-M48T37Y-70MH6E
Clock and Timing IC 690-M48T37Y-70MH6E
IC RTC CLK/CALENDAR PAR 44SOH Product overview: M48T37Y-70MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37Y-70MH6E can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR PAR 44SOH Product overview: M48T37Y-70MH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T37Y-70MH6E can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2855-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2855-5-ND
Real Time Clocks 497-2855-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T37Y-70MH6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T37Y-70MH6E
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T37Y-70MH6E
IC RTC CLK/CALENDAR PAR 44SOH

IC RTC CLK/CALENDAR PAR 44SOH

Supplier's Site
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T37Y-70MH6E
Clock/Timing - Real Time Clocks M48T37Y-70MH6E
IC RTC CLK/CALENDAR PAR 44-SOH

IC RTC CLK/CALENDAR PAR 44-SOH

Supplier's Site Datasheet
Real Time Clocks - M48T37Y-70MH6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T37Y-70MH6E
Real Time Clocks M48T37Y-70MH6E
Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Real Time Clock (RTC) IC Clock/Calendar Parallel 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1065194-M48T37Y-70MH6E 690-M48T37Y-70MH6E 497-2855-5-ND M48T37Y-70MH6E M48T37Y-70MH6E M48T37Y-70MH6E
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T37Y-70MH6E Clock and Timing IC Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Package Type Surface Mount; 44-SOH Tube Surface Mount; "44-BSOP (0.337"", 8.56mm Width) requires SNAPHAT" Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.337\", 8.56mm Width) requires SNAPHAT
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data