STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-100PC1 M48T18-100PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037569-M48T18-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037569-M48T18-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-100PC1 - 037569-M48T18-100PC1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-100PC1
037569-M48T18-100PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-100PC1 037569-M48T18-100PC1
Manufacturer: STMicroelectronics Win Source Part Number: 037569-M48T18-100PC1 Packaging: Tube/Rail Type: Clock/Calendar Features: Leap Year, Watchdog Timer Mounting: Through Hole Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PCDIP, CAPHAT Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Security, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 037569-M48T18-100PC1
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Leap Year, Watchdog Timer
Mounting: Through Hole
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 3mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PCDIP, CAPHAT
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Security, Communications & Networking

Buy Now Datasheet
Real Time Clocks - 7147298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7147298P
Real Time Clocks 7147298P
64Kbit 8Kx8 TIMEKEEPER® SRAM 5V PCDIP28

64Kbit 8Kx8 TIMEKEEPER® SRAM 5V PCDIP28

Supplier's Site
Real Time Clocks - 7147298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
7147298
Real Time Clocks 7147298
64Kbit 8Kx8 TIMEKEEPER® SRAM 5V PCDIP28

64Kbit 8Kx8 TIMEKEEPER® SRAM 5V PCDIP28

Supplier's Site
Real Time Clocks - 9196337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
9196337
Real Time Clocks 9196337
64Kbit 8Kx8 TIMEKEEPER SRAM 5V PCDIP28

64Kbit 8Kx8 TIMEKEEPER SRAM 5V PCDIP28

Supplier's Site
Real Time Clocks - 497-2837-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2837-5-ND
Real Time Clocks 497-2837-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Singapore, Singapore
8KB 5V Clock and Timing IC
690-M48T18-100PC1
8KB 5V Clock and Timing IC 690-M48T18-100PC1
RTC IC, Parallel, 8KB NV RAM, 5V, 100ns Access Product overview: M48T18-100PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KB, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KB, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T18-100PC1 can be used for catalog matching and distributor lookup.

RTC IC, Parallel, 8KB NV RAM, 5V, 100ns Access Product overview: M48T18-100PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8KB, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8KB, 5V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T18-100PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - M48T18-100PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T18-100PC1
Real Time Clocks M48T18-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M48T18-100PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T18-100PC1
Clock/Timing - Real Time Clocks M48T18-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site Datasheet
Timekeeper, Yy-Mm-Dd-Dd, 8Kx8, Dip28; Date Format Stmicroelectronics - 89K1459 - Newark, An Avnet Company
Chicago, IL, United States
Timekeeper, Yy-Mm-Dd-Dd, 8Kx8, Dip28; Date Format Stmicroelectronics
89K1459
Timekeeper, Yy-Mm-Dd-Dd, 8Kx8, Dip28; Date Format Stmicroelectronics 89K1459
TIMEKEEPER, YY-MM-DD-dd, 8KX8, DIP28; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:ParallelRoHS Compliant: Yes

TIMEKEEPER, YY-MM-DD-dd, 8KX8, DIP28; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:28Pins; IC Interface Type:ParallelRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T18-100PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T18-100PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T18-100PC1
IC RTC CLK/CALENDAR PAR 28DIP

IC RTC CLK/CALENDAR PAR 28DIP

Supplier's Site
Real Time Clocks - M48T18-100PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T18-100PC1
Real Time Clocks M48T18-100PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 28-DIP Module (0.600", 15.24mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 037569-M48T18-100PC1 7147298P 7147298 497-2837-5-ND 690-M48T18-100PC1 M48T18-100PC1 M48T18-100PC1 89K1459 M48T18-100PC1 M48T18-100PC1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - M48T18-100PC1 Real Time Clocks Real Time Clocks Real Time Clocks 8KB 5V Clock and Timing IC Real Time Clocks Clock/Timing - Real Time Clocks Timekeeper, Yy-Mm-Dd-Dd, 8Kx8, Dip28; Date Format Stmicroelectronics Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Timekeeper; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Package Type DIP; 28-PCDIP, CAPHAT DIP; PCDIP DIP; Pcdip Through Hole; DIP; "28-DIP Module (0.600"", 15.24mm)" Rail/Tube DIP; Through Hole DIP DIP; Through Hole DIP; 28-DIP Module (0.600\", 15.24mm)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data