STMicroelectronics, Inc. 5V DIP Clock and Timing IC M48T02-70PC1

Description
RTC IC, Parallel, 70ns Access, 5V, DIP, Clock/Calendar Product overview: M48T02-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC, Parallel, 70ns Access, 5V, DIP, Clock/Calendar Product overview: M48T02-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-70PC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V DIP Clock and Timing IC - 690-M48T02-70PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DIP Clock and Timing IC
690-M48T02-70PC1
5V DIP Clock and Timing IC 690-M48T02-70PC1
RTC IC, Parallel, 70ns Access, 5V, DIP, Clock/Calendar Product overview: M48T02-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-70PC1 can be used for catalog matching and distributor lookup.

RTC IC, Parallel, 70ns Access, 5V, DIP, Clock/Calendar Product overview: M48T02-70PC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5V, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M48T02-70PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-2827-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2827-5-ND
Real Time Clocks 497-2827-5-ND
"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

"Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600"", 15.24mm)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-70PC1 - 1210605-M48T02-70PC1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-70PC1
1210605-M48T02-70PC1
Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-70PC1 1210605-M48T02-70PC1
Manufacturer: STMicroelectronics Win Source Part Number: 1210605-M48T02-70PC1 Series: Timekeeper Packaging: Tube Type: Clock/Calendar Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Leap Year Package: 24-DIP Module (0.600", 15.24mm) Operating Supply Voltage: 4.75 V ~ 5.5 V Interface: Parallel Date Format: YY-MM-DD-dd Family Name: M48T02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-PCDIP, CAPHAT Current - Timekeeping (Maximum): 3mA @ 4.7V ~ 5.5V Alternative Parts (Cross-Reference): DS1642-100+; M48T02-70PC1TR; M48T02-150PC1; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Security

Manufacturer: STMicroelectronics
Win Source Part Number: 1210605-M48T02-70PC1
Series: Timekeeper
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Leap Year
Package: 24-DIP Module (0.600", 15.24mm)
Operating Supply Voltage: 4.75 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Family Name: M48T02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-PCDIP, CAPHAT
Current - Timekeeping (Maximum): 3mA @ 4.7V ~ 5.5V
Alternative Parts (Cross-Reference): DS1642-100+; M48T02-70PC1TR; M48T02-150PC1;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Security

Buy Now Datasheet
Ic, Nvram, 10 Yr Battery 16K, 48T02; Date Format Stmicroelectronics - 72K7207 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nvram, 10 Yr Battery 16K, 48T02; Date Format Stmicroelectronics
72K7207
Ic, Nvram, 10 Yr Battery 16K, 48T02; Date Format Stmicroelectronics 72K7207
IC, NVRAM, 10 YR BATTERY 16K, 48T02; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes

IC, NVRAM, 10 YR BATTERY 16K, 48T02; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Timekeeper; Supply Voltage Min:4.75V; Supply Voltage Max:5.5V; Clock IC Case Style:DIP; No. of Pins:24Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - M48T02-70PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M48T02-70PC1
Real Time Clocks M48T02-70PC1
Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Real Time Clock (RTC) IC Clock/Calendar Parallel 24-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - M48T02-70PC1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M48T02-70PC1
Clock/Timing - Real Time Clocks M48T02-70PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site Datasheet
Real Time Clocks - M48T02-70PC1 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M48T02-70PC1
Real Time Clocks M48T02-70PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M48T02-70PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M48T02-70PC1
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M48T02-70PC1
IC RTC CLK/CALENDAR PAR 24DIP

IC RTC CLK/CALENDAR PAR 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M48T02-70PC1 497-2827-5-ND 1210605-M48T02-70PC1 72K7207 M48T02-70PC1 M48T02-70PC1 M48T02-70PC1 M48T02-70PC1
Product Name 5V DIP Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M48T02-70PC1 Ic, Nvram, 10 Yr Battery 16K, 48T02; Date Format Stmicroelectronics Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Rail/Tube Through Hole; DIP; "24-DIP Module (0.600"", 15.24mm)" DIP DIP DIP; 24-DIP Module (0.600\", 15.24mm) DIP; Through Hole DIP; Through Hole
Frequency 70000 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC2516 3.3-V Phase-Lock Loop Clock Driver With 3-State Outputs - CDC2516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXC-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers