STMicroelectronics, Inc. Memory M27C256B-12F6

Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1647-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Through-Hole 256Kb Memory IC and Storage Component - 774-M27C256B-12F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 256Kb Memory IC and Storage Component
774-M27C256B-12F6
Through-Hole 256Kb Memory IC and Storage Component 774-M27C256B-12F6
256Kb EPROM 32Kx8 Parallel 120ns CDIP28 Through Hole Product overview: M27C256B-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-12F6 can be used for catalog matching and distributor lookup.

256Kb EPROM 32Kx8 Parallel 120ns CDIP28 Through Hole Product overview: M27C256B-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-12F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C256B-12F6 - 1210121-M27C256B-12F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-12F6
1210121-M27C256B-12F6
Memory - EPROM - M27C256B-12F6 1210121-M27C256B-12F6
Manufacturer: STMicroelectronics Win Source Part Number: 1210121-M27C256B-12F 6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: M27C256B Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 28-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): 27C256I12 FA; 27C256-12 FA; 27C256A12 FA; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1210121-M27C256B-12F6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: M27C256B
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): 27C256I12 FA; 27C256-12 FA; 27C256A12 FA;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M27C256B-12F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-12F6
Integrated Circuits (ICs) - Memory - Memory M27C256B-12F6
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Memory - M27C256B-12F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1647-5-ND 774-M27C256B-12F6 1210121-M27C256B-12F6 M27C256B-12F6 M27C256B-12F6 M27C256B-12F6 M27C256B-12F6
Product Name Memory Through-Hole 256Kb Memory IC and Storage Component Memory - EPROM - M27C256B-12F6 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM - UV EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "28-CDIP (0.600"", 15.24mm) Window" DIP DIP; 28-CDIP (0.600", 15.24mm) Window DIP; 28-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - AM27C256-200DI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details