RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Win Source Part Number: 1373345-M24SR02-YMC6
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: RFID Transponder
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 13.56MHz
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (2x3)
Base Product Number: M24SR02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Interface: I²C
Standards: ISO 14443, NFC
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-14355-6-ND | 1373345-M24SR02-YMC6T/2 |
| Product Name | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Frequency | 1.36E7 Hz | 1.36E7 Hz |