32 Kbit serial I2C bus EEPROM Product overview: M24C32-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DFMN6TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1224834-M24C32-DFMN6
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): M24C32-DFMN6TP.; M24C32DFMN6TP; M24C32DFMN6TP.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15755-2,497-1575
Base Product Number: M24C32
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 32KBIT I2C 1MHZ 8SOIC
IC EEPROM 32KBIT I2C 1MHZ 8SO
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC
EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C32-DFMN6TP | 1224834-M24C32-DFMN6TP | 497-15755-1-ND | M24C32-DFMN6TP | M24C32-DFMN6TP | M24C32-DFMN6TP | 47AK6671 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits |