STMicroelectronics, Inc. Memory M24C16-RMN6TP

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8640-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8640-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8640-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
16Kb 400kHz 5V SOIC Memory IC and Storage Component
774-M24C16-RMN6TP
16Kb 400kHz 5V SOIC Memory IC and Storage Component 774-M24C16-RMN6TP
16Kb I2C EEPROM, 400kHz, 5V, SOIC, 900ns Access Product overview: M24C16-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMN6TP can be used for catalog matching and distributor lookup.

16Kb I2C EEPROM, 400kHz, 5V, SOIC, 900ns Access Product overview: M24C16-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 6862407 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862407
EEPROM 6862407
EEPROM I2C 16KBit SOIC8

EEPROM I2C 16KBit SOIC8

Supplier's Site
EEPROM - 6862407P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862407P
EEPROM 6862407P
EEPROM I2C 16KBit SOIC8

EEPROM I2C 16KBit SOIC8

Supplier's Site
EEPROM - 1686379 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1686379
EEPROM 1686379
EEPROM I2C 16KBit SOIC8

EEPROM I2C 16KBit SOIC8

Supplier's Site
Memory - EEPROM - M24C16-RMN6TP - 020804-M24C16-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-RMN6TP
020804-M24C16-RMN6TP
Memory - EEPROM - M24C16-RMN6TP 020804-M24C16-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020804-M24C16-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020804-M24C16-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Stmicroelectronics - 51AC9286 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Stmicroelectronics
51AC9286
Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Stmicroelectronics 51AC9286
EEPROM, 16KBIT, I2C, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 16KBIT, I2C, 400KHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C16-RMN6TP
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
Memory >> EEPROM - M24C16-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C16-RMN6TP
Memory >> EEPROM M24C16-RMN6TP
16Kbit I2C SOIC-8 EEPROM ROHS

16Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory - M24C16-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8640-1-ND 774-M24C16-RMN6TP 6862407 6862407P 020804-M24C16-RMN6TP 51AC9286 M24C16-RMN6TP M24C16-RMN6TP M24C16-RMN6TP M24C16-RMN6TP M24C16-RMN6TP
Product Name Memory 16Kb 400kHz 5V SOIC Memory IC and Storage Component EEPROM EEPROM Memory - EEPROM - M24C16-RMN6TP Eeprom, 16Kbit, I2C, 400Khz, Soic-8; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC 8-SO SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 5.5 v, 1.8 v 1.8 V ~ 5.5 V -40degC ~ 85degC (TA) 1.8V~5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details