EEPROM Serial-I2C 4K-bit 8-Pin UFDFPN EP SMT Product overview: M24C04-FMB5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C04-FMB5TG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1064831-M24C04-FMB5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)
IC EEPROM 4KBIT I2C 8UFDFPN
IC EEPROM 4KBIT I2C 8UFDFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C04-FMB5TG | 1064831-M24C04-FMB5TG | M24C04-FMB5TG-ND | M24C04-FMB5TG | M24C04-FMB5TG | M24C04-FMB5TG |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - M24C04-FMB5TG | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; FRAM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Data Retention | 40 years | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | ||
| Package Type | UFDFPN EP | 8-UFDFPN (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |