STMicroelectronics PMIC - PMIC - Battery Chargers - M101AC M101AC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 304684-M101AC Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 304684-M101AC Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - M101AC - 304684-M101AC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - M101AC
304684-M101AC
PMIC - PMIC - Battery Chargers - M101AC 304684-M101AC
Manufacturer: STMicroelectronics Win Source Part Number: 304684-M101AC Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V

Manufacturer: STMicroelectronics
Win Source Part Number: 304684-M101AC
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 304684-M101AC
Product Name PMIC - PMIC - Battery Chargers - M101AC
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Wireless Charging ICs - WLC1115-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
Battery Management - 1916979 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tdfn
Pins 14
View Details
PMIC - Battery Chargers - ISL6256AHAZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 17.64 volts
View Details