Miniature, lightweight, one axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-3040 has a single potentiometer on the outer gimbal. Inner and outer gimbal have freedom of 360°. A remote electrical pulse is used to actuate a pressure squib for uncaging the spring. Suitable in particular for man-portable anti-armor / anti-tank missiles, as well as air-to-surface missiles, and for many other applications.
| MTC Industries & Research Carmiel Ltd. | |
|---|---|
| Product Category | Gyroscopes |
| Product Number | G-3040 |
| Product Name | Stored Energy Two-Axis Free Gyroscope 360° |
| Angular / Rotary Axes | Biaxial |
| Accuracy | 0.0500 ±% Full Scale |
| Gyro Type | Spinning Mass |
| Maximum Dimension | 51 inch (1295 mm) |