Shenzhen Rion Technology Co., Ltd Gyroscope-MEMS Voltage Output TL610D

Description
TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL610D add another new temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume, more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 0~5V voltage output DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Wide temperature range Light weight Excellent vibration performance High performance drift stability
Description
TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL610D add another new temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume, more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 0~5V voltage output DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Wide temperature range Light weight Excellent vibration performance High performance drift stability

Suppliers

Company
Product
Description
Supplier Links
Gyroscope-MEMS Voltage Output - TL610D - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Gyroscope-MEMS Voltage Output
TL610D
Gyroscope-MEMS Voltage Output TL610D
TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL610D add another new temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology. Products with high cost-effective, small volume, more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions! 0~5V voltage output DC+9~36V power supply Temperature drift< ±0.1°/sec/℃ Wide temperature range Light weight Excellent vibration performance High performance drift stability

TL610D is a gyroscope (angle rate sensor) based on the micro mechanical principle, a miniature inertial devices for mainly measuring the angular velocity of a moving object. Product internal with the silicon ultrafine precision ring sensing technology so that it has a high-performance, waterproof, anti-vibration, light weight, anti-electromagnetic interference characteristics and etc. Uninterrupted the machine with self-test technology, the filtering algorithm and the first time in the country by eliminating resonance technology to solve the influence on data because of the surrounding noise or vibration interference source to the ordinary gyroscope. TL610D add another new temperature sensor compensation technology to solve the temperature drift impact problems, with over-temperature stability and long life characteristics etc. to realize the domestic similar products technology-leading technology.

Products with high cost-effective, small volume, more advantages than the FOG in application fields, is now widely used in the automotive, military, marine, moving objects, position control & attitude control, and other applications that require precise angle measurement occasions!

  • 0~5V voltage output
  • DC+9~36V power supply
  • Temperature drift< ±0.1°/sec/℃
  • Wide temperature range
  • Light weight
  • Excellent vibration performance
  • High performance drift stability
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Gyroscopes
Product Number TL610D
Product Name Gyroscope-MEMS Voltage Output
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
Bandwidth 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Hemispherical Resonator Gyro (HRG) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Gyro Type Vibrating
View Details
Weapon Orientation Module - WOM - Inertial Labs, Inc.
Specs
Features Data Recorder (optional feature)
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 400 to 1000 deg/sec
View Details
MEMS Digital Gyroscope - TL632D - Shenzhen Rion Technology Co., Ltd
Shenzhen Rion Technology Co., Ltd
Specs
Output Options Pulse / Frequency
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 300 deg/sec
View Details