STMicroelectronics, Inc. Interface Transceiver IC LS1240AD1

Description
Telecom Ringer Phone 1740Hz to 2140Hz/1220Hz to 1600Hz 8-Pin SO N Tube Product overview: LS1240AD1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Ringer Phone 1740Hz to 2140Hz/1220Hz to 1600Hz 8-Pin SO N Tube Product overview: LS1240AD1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-LS1240AD1
Interface Transceiver IC 702-LS1240AD1
Telecom Ringer Phone 1740Hz to 2140Hz/1220Hz to 1600Hz 8-Pin SO N Tube Product overview: LS1240AD1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD1 can be used for catalog matching and distributor lookup.

Telecom Ringer Phone 1740Hz to 2140Hz/1220Hz to 1600Hz 8-Pin SO N Tube Product overview: LS1240AD1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LS1240AD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LS1240AD1 - 1057514-LS1240AD1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LS1240AD1
1057514-LS1240AD1
Interface - Interface - Telecom - LS1240AD1 1057514-LS1240AD1
Manufacturer: STMicroelectronics Win Source Part Number: 1057514-LS1240AD1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SO Purpose: Tone Ringer Supply Voltage - Operating: 26V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1057514-LS1240AD1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SO
Purpose: Tone Ringer
Supply Voltage - Operating: 26V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Telecom - LS1240AD1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LS1240AD1
Telecom LS1240AD1
Telecom IC Tone Ringer 8-SOIC

Telecom IC Tone Ringer 8-SOIC

Buy Now Datasheet
Telecom LS1240AD1
IC TELECOM INTERFACE 8SO

IC TELECOM INTERFACE 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LS1240AD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LS1240AD1
Integrated Circuits (ICs) - Interface - Telecom LS1240AD1
IC TELECOM INTERFACE 8SO

IC TELECOM INTERFACE 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LS1240AD1 1057514-LS1240AD1 LS1240AD1 LS1240AD1 LS1240AD1
Product Name Interface Transceiver IC Interface - Interface - Telecom - LS1240AD1 Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details