SBG Systems SAS High Performance MEMS Externally Aided Inertial System Ekinox-E Ext. Aided INS

Description
Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best performance. High performance for a cost-effective solution: 0.05° 3D Orientation over 360° 2 cm Position when connected to RTK GNSS 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave 200 Hz Output Rate >48h Internal Data Logger Robust IP68 Aluminum Enclosure Up to 4 simultaneously connected equipment: Navigation: RTK GPS/GNSS Heading: Dual Antenna GPS/GNSS, Magnetometer Velocity: Odometer, DVL Real-time data fusion with Aiding information If inertial systems are often used as a stand-alone solution, their performance is greatly improved when coupled with aiding equipment. Ekinox-E has been designed to connect up to 4 external aiding systems. It directly fuses inertial data with external equipment information to provide the best performance. Applications Marine Ekinox-E is a high accuracy and cost-effective inertial system which accepts aiding data from DVL and Dual antenna GPS. By offering in addition real-time adjusting heave on 4 monitoring points, NMEA protocol and Ethernet communication, Ekinox-E perfectly fits Marine applications such as ROV & AUV navigation, Hydrography, ship motion monitoring, etc. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land If you already own an RTK GPS solution, a Dual Antenna GPS, or an Odometer, no need to invest again. Just connect your systems to the Ekinox-E, and it will be ready to provide accurate car’s position and trajectory at 200 Hz, even in GPS challenging environments. Whether you want to control an Unmanned Ground Vehicle (UGV), analyze car motion, georeference point clouds or images, the Ekinox-E offers every features needed for your project. Aerospace Ekinox-E provides Roll, Pitch, Yaw and can be easily connected to external GPS to deliver Position. With its robust IP68 enclosure and its extended dynamic temperature calibration (-40° to 75°C), Ekinox-E the ideal solution for aerospace applications such as Private Aircraft and Drone navigation, Flight Analysis, Avionics, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.). Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.
Datasheet
Description
Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best performance. High performance for a cost-effective solution: 0.05° 3D Orientation over 360° 2 cm Position when connected to RTK GNSS 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave 200 Hz Output Rate >48h Internal Data Logger Robust IP68 Aluminum Enclosure Up to 4 simultaneously connected equipment: Navigation: RTK GPS/GNSS Heading: Dual Antenna GPS/GNSS, Magnetometer Velocity: Odometer, DVL Real-time data fusion with Aiding information If inertial systems are often used as a stand-alone solution, their performance is greatly improved when coupled with aiding equipment. Ekinox-E has been designed to connect up to 4 external aiding systems. It directly fuses inertial data with external equipment information to provide the best performance. Applications Marine Ekinox-E is a high accuracy and cost-effective inertial system which accepts aiding data from DVL and Dual antenna GPS. By offering in addition real-time adjusting heave on 4 monitoring points, NMEA protocol and Ethernet communication, Ekinox-E perfectly fits Marine applications such as ROV & AUV navigation, Hydrography, ship motion monitoring, etc. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land If you already own an RTK GPS solution, a Dual Antenna GPS, or an Odometer, no need to invest again. Just connect your systems to the Ekinox-E, and it will be ready to provide accurate car’s position and trajectory at 200 Hz, even in GPS challenging environments. Whether you want to control an Unmanned Ground Vehicle (UGV), analyze car motion, georeference point clouds or images, the Ekinox-E offers every features needed for your project. Aerospace Ekinox-E provides Roll, Pitch, Yaw and can be easily connected to external GPS to deliver Position. With its robust IP68 enclosure and its extended dynamic temperature calibration (-40° to 75°C), Ekinox-E the ideal solution for aerospace applications such as Private Aircraft and Drone navigation, Flight Analysis, Avionics, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.). Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance MEMS Externally Aided Inertial System - Ekinox-E Ext. Aided INS - SBG Systems SAS
Huntington Beach, CA, USA
High Performance MEMS Externally Aided Inertial System
Ekinox-E Ext. Aided INS
High Performance MEMS Externally Aided Inertial System Ekinox-E Ext. Aided INS
Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best performance. High performance for a cost-effective solution: 0.05° 3D Orientation over 360° 2 cm Position when connected to RTK GNSS 5 cm Real-time Auto Adjusting Heave 2.5 cm Delayed Heave 200 Hz Output Rate >48h Internal Data Logger Robust IP68 Aluminum Enclosure Up to 4 simultaneously connected equipment: Navigation: RTK GPS/GNSS Heading: Dual Antenna GPS/GNSS, Magnetometer Velocity: Odometer, DVL Real-time data fusion with Aiding information If inertial systems are often used as a stand-alone solution, their performance is greatly improved when coupled with aiding equipment. Ekinox-E has been designed to connect up to 4 external aiding systems. It directly fuses inertial data with external equipment information to provide the best performance. Applications Marine Ekinox-E is a high accuracy and cost-effective inertial system which accepts aiding data from DVL and Dual antenna GPS. By offering in addition real-time adjusting heave on 4 monitoring points, NMEA protocol and Ethernet communication, Ekinox-E perfectly fits Marine applications such as ROV & AUV navigation, Hydrography, ship motion monitoring, etc. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Land If you already own an RTK GPS solution, a Dual Antenna GPS, or an Odometer, no need to invest again. Just connect your systems to the Ekinox-E, and it will be ready to provide accurate car’s position and trajectory at 200 Hz, even in GPS challenging environments. Whether you want to control an Unmanned Ground Vehicle (UGV), analyze car motion, georeference point clouds or images, the Ekinox-E offers every features needed for your project. Aerospace Ekinox-E provides Roll, Pitch, Yaw and can be easily connected to external GPS to deliver Position. With its robust IP68 enclosure and its extended dynamic temperature calibration (-40° to 75°C), Ekinox-E the ideal solution for aerospace applications such as Private Aircraft and Drone navigation, Flight Analysis, Avionics, etc. Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.). Software Development Kit (SDK) The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system. In the Starting box Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.

Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment.

It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best performance.

High performance for a cost-effective solution:

  • 0.05° 3D Orientation over 360°
  • 2 cm Position when connected to RTK GNSS
  • 5 cm Real-time Auto Adjusting Heave
  • 2.5 cm Delayed Heave
  • 200 Hz Output Rate
  • >48h Internal Data Logger
  • Robust IP68 Aluminum Enclosure

Up to 4 simultaneously connected equipment:

  • Navigation: RTK GPS/GNSS
  • Heading: Dual Antenna GPS/GNSS, Magnetometer
  • Velocity: Odometer, DVL

Real-time data fusion with Aiding information

If inertial systems are often used as a stand-alone solution, their performance is greatly improved when coupled with aiding equipment. Ekinox-E has been designed to connect up to 4 external aiding systems. It directly fuses inertial data with external equipment information to provide the best performance.

Applications

Marine

Ekinox-E is a high accuracy and cost-effective inertial system which accepts aiding data from DVL and Dual antenna GPS. By offering in addition real-time adjusting heave on 4 monitoring points, NMEA protocol and Ethernet communication, Ekinox-E perfectly fits Marine applications such as ROV & AUV navigation, Hydrography, ship motion monitoring, etc. Ekinox sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.).

Land

If you already own an RTK GPS solution, a Dual Antenna GPS, or an Odometer, no need to invest again. Just connect your systems to the Ekinox-E, and it will be ready to provide accurate car’s position and trajectory at 200 Hz, even in GPS challenging environments. Whether you want to control an Unmanned Ground Vehicle (UGV), analyze car motion, georeference point clouds or images, the Ekinox-E offers every features needed for your project.

Aerospace

Ekinox-E provides Roll, Pitch, Yaw and can be easily connected to external GPS to deliver Position. With its robust IP68 enclosure and its extended dynamic temperature calibration (-40° to 75°C), Ekinox-E the ideal solution for aerospace applications such as Private Aircraft and Drone navigation, Flight Analysis, Avionics, etc.

Complementary Equipment and Software

Connection, Synchronization, and Positioning

The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Software Development Kit (SDK)

The Software Development Kit (SDK) is a very quick and easy way to evaluate SBG Systems products, and to record and export data in various formats. In just a few seconds, you start evaluating and configuring your device and integrate it in your system.

In the Starting box

Every industry has its own constraints. Our Sales Engineers will work with you to recommend the right solution for your project. The selected inertial sensor will be shipped with a quick start guide and its own calibration report. A robust and waterproof transport case is fitted to contain other ordered items such as cables, GNSS antennas, etc.

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Ekinox-E Ext. Aided INS
Product Name High Performance MEMS Externally Aided Inertial System
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 400 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Motion Tracker - IMT40 - Imego
Specs
Output Options Serial / Digital
Features Data Recorder
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
Sub-Miniature Orientation Sensor - OS3D-GS Gaming Sensor - Inertial Labs, Inc.
Specs
Output Options Serial / Digital
Additional Outputs Magnetic Field
Features Data Recorder (optional feature)
View Details