MEMS Pressure Sensor 260-1260hPa HLGA10
MEMS Pressure Sensor 260-1260hPa HLGA10
MEMS Pressure Sensor 260-1260hPa HLGA10
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-VFLGA
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-VFLGA
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-VFLGA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 1787479 | 1106550P | 497-15070-6-ND |
| Product Name | Pressure Sensor ICs | Pressure Sensor ICs | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor | Sensor; Sensor or Transducer |
| Sensor Technology | Utilizes MEMS | Utilizes MEMS | |
| Measurement Type | Absolute; Gauge | Absolute; Gauge | Absolute |
| Signal Output | Analog Voltage |