STMicroelectronics, Inc. Pressure Sensors, Transducers LPS22DFTR

Description
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA
Request a Quote Datasheet
Description
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 497-LPS22DFTRCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
497-LPS22DFTRCT-ND
Pressure Sensors, Transducers 497-LPS22DFTRCT-ND
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Buy Now Datasheet
Pressure Sensors, Transducers - 497-LPS22DFTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
497-LPS22DFTR-ND
Pressure Sensors, Transducers 497-LPS22DFTR-ND
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Buy Now Datasheet
Pressure Sensors, Transducers - 497-LPS22DFTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
497-LPS22DFTRDKR-ND
Pressure Sensors, Transducers 497-LPS22DFTRDKR-ND
Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-WFLGA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - LPS22DFTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
LPS22DFTR
Sensors, Transducers - Pressure Sensors, Transducers LPS22DFTR
Win Source Part Number: 1375638-LPS22DFTR Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: 10-WFLGA Supplier Device Package: 10-HLGA (2.0x2.0) Base Product Number: LPS22 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Board Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C, SPI Termination Style: SMD (SMT) Tab Output: 24 b Accuracy: ±0.007PSI (±0.05kPa) Pressure Type: Absolute Operating Pressure: 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Port Style: No Port Maximum Pressure: 290PSI (2000kPa)

Win Source Part Number: 1375638-LPS22DFTR
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: 10-WFLGA
Supplier Device Package: 10-HLGA (2.0x2.0)
Base Product Number: LPS22
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Board Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C, SPI
Termination Style: SMD (SMT) Tab
Output: 24 b
Accuracy: ±0.007PSI (±0.05kPa)
Pressure Type: Absolute
Operating Pressure: 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Port Style: No Port
Maximum Pressure: 290PSI (2000kPa)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number 497-LPS22DFTRCT-ND LPS22DFTR
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details