The LM358YPT is a low-power dual operational amplifier designed for use in a variety of applications, including transducer amplifiers and DC gain blocks. It features a wide bandwidth of 1.1 MHz at unity gain and a large DC voltage gain of 100 dB. The device operates from a single power supply, making it suitable for systems that require low supply current, which remains essentially independent of the supply voltage. Key specifications include a low input bias current of 20 nA, a low input offset voltage of 2 mV, and a common-mode voltage range that includes ground. The output voltage swing can reach from 0 V to (VCC - 1.5 V), allowing for effective interfacing in single-supply systems. The LM358YPT is available in a TSSOP8 package, making it compact for space-constrained applications. This operational amplifier is characterized for automotive applications, ensuring reliability in demanding environments.
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-10178-2-ND | LM358YPT | LM358YPT | LM358YPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 0degC ~ 70degC | |
| Standards | RoHS |