Manufacturer: STMicroelectronics
Win Source Part Number: 877358-LM358WST
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 2 Circuit - 8-MiniSO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM358
Categories: Integrated Circuits (ICs)
Case / Package: 8-MiniSO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-14853-1, 497-14853-6, -497-14853-6, -497-14853-2, 497-14853-1, 497-14853-2
General Purpose Amplifier 2 Circuit 8-MiniSO
General Purpose Amplifier 2 Circuit 8-MiniSO
General Purpose Amplifier 2 Circuit 8-MiniSO
LM358 - Amplifiers and Comparators-AMPLI
Low power dual operational amplifiers Product overview: LM358WST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358WST can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low power dual operational amplifiers
General Purpose Amplifier 2 Circuit 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
OP-AMP, 1.1MHZ, 0 TO 70DEG C, MINISOIC-8 ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8MINISO
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 877358-LM358WST | 497-14853-2-ND | LM358WST | 687-LM358WST | LM358WST | LM358WST | LM358WST | 47AK6621 | LM358WST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358WST | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1.1Mhz, 0 To 70Deg C, Minisoic-8 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | 8-MiniSO | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; TSSOP; TSSOP8 | Cut Tape | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||
| Operating Range | Automotive | ||||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs |