Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL ADA4860-1YRJZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859884-ADA4860-1YRJZ -RL Operating Temperature Range: -40°C ~ 105°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4860-1YRJZ-R L, 2156-ADA4860-1YRJZ-R L-ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859884-ADA4860-1YRJZ -RL Operating Temperature Range: -40°C ~ 105°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4860-1YRJZ-R L, 2156-ADA4860-1YRJZ-R L-ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL - 859884-ADA4860-1YRJZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL
859884-ADA4860-1YRJZ-RL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL 859884-ADA4860-1YRJZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859884-ADA4860-1YRJZ -RL Operating Temperature Range: -40°C ~ 105°C Features: Current Feedback Amplifier 1 Circuit - SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 HTSUS: 8542.33.0001 Other Part Number: 2156-ADA4860-1YRJZ-R L, 2156-ADA4860-1YRJZ-R L-ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859884-ADA4860-1YRJZ-RL
Operating Temperature Range: -40°C ~ 105°C
Features: Current Feedback Amplifier 1 Circuit - SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8542.33.0001
Other Part Number: 2156-ADA4860-1YRJZ-RL, 2156-ADA4860-1YRJZ-RL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859884-ADA4860-1YRJZ-RL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data