STMicroelectronics, Inc. Dual Quad 1.3MHz 15V Operational Amplifier IC LM324DT

Description
Quad Op Amp, 1.3MHz GBW, 15V Dual Supply, SOIC Product overview: LM324DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1.3MHz GBW, 15V Dual Supply, SOIC Product overview: LM324DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 1.3MHz 15V Operational Amplifier IC - 687-LM324DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 1.3MHz 15V Operational Amplifier IC
687-LM324DT
Dual Quad 1.3MHz 15V Operational Amplifier IC 687-LM324DT
Quad Op Amp, 1.3MHz GBW, 15V Dual Supply, SOIC Product overview: LM324DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DT can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz GBW, 15V Dual Supply, SOIC Product overview: LM324DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.3MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 1.3MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM324DT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DT - 019073-LM324DT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DT
019073-LM324DT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DT 019073-LM324DT
Manufacturer: STMicroelectronics Win Source Part Number: 019073-LM324DT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): LM224KADR; BA14741F; LM324DT; LM2902DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 019073-LM324DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LM224KADR; BA14741F; LM324DT; LM2902DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 2,500

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1580-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1580-6-ND
Instrumentation, Op Amps, Buffer Amps 497-1580-6-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1580-2-ND
Instrumentation, Op Amps, Buffer Amps 497-1580-2-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-1580-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-1580-1-ND
Instrumentation, Op Amps, Buffer Amps 497-1580-1-ND
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Op Amps - 7140809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140809
Op Amps 7140809
STMicroelectronics LM324DT

STMicroelectronics LM324DT

Supplier's Site
Op Amps - 7140809P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7140809P
Op Amps 7140809P
STMicroelectronics LM324DT

STMicroelectronics LM324DT

Supplier's Site
Op Amps - 1657716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1657716
Op Amps 1657716
STMicroelectronics LM324DT

STMicroelectronics LM324DT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM324DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM324DT
Instrumentation, OP Amps, Buffer Amps LM324DT
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Op Amp, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics - 89K0691 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics
89K0691
Op Amp, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics 89K0691
OP AMP, 1.3MHZ, 0.4V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

OP AMP, 1.3MHZ, 0.4V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Quad, 30V, 1.3Mhz, 0.4V/us, 14So; No. Of Amplifiers Stmicroelectronics - 04X6362 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad, 30V, 1.3Mhz, 0.4V/us, 14So; No. Of Amplifiers Stmicroelectronics
04X6362
Op Amp, Quad, 30V, 1.3Mhz, 0.4V/us, 14So; No. Of Amplifiers Stmicroelectronics 04X6362
OP AMP, QUAD, 30V, 1.3MHZ, 0.4V/US, 14SO; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP AMP, QUAD, 30V, 1.3MHZ, 0.4V/US, 14SO; No. of Amplifiers:4 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.4V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM324DT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM324DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM324DT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM324DT
Instrumentation, OP Amps, Buffer Amps LM324DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM324DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM324DT
Integrated Circuits (ICs) - Linear - Amplifiers LM324DT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - LM324DT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM324DT
Operational Amplifier/Comparator >> Operational Amplifier LM324DT
20nA Quad 1.3MHz SOIC-14 Operational Amplifier ROHS

20nA Quad 1.3MHz SOIC-14 Operational Amplifier ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM324DT
Operational Amplifiers - Op Amps LM324DT
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM324DT 019073-LM324DT 497-1580-6-ND 7140809 7140809P LM324DT 89K0691 LM324DT LM324DT LM324DT LM324DT LM324DT
Product Name Dual Quad 1.3MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM324DT Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1.3Mhz, 0.4V/us, Soic-14; No. Of Amplifiers Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 to 30 volts 3 volts 3 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Bandwidth 1.3 MHz 1.3 MHz 1.3 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data