STMicroelectronics Linear - Linear - Comparators - LM2903WYDT LM2903WYDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 877278-LM2903WYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13017-6, -497-13017-2, 497-13017-2, -497-13017-1, 497-13017-1, 497-13017-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 877278-LM2903WYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13017-6, -497-13017-2, 497-13017-2, -497-13017-1, 497-13017-1, 497-13017-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903WYDT - 877278-LM2903WYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903WYDT
877278-LM2903WYDT
Linear - Linear - Comparators - LM2903WYDT 877278-LM2903WYDT
Manufacturer: STMicroelectronics Win Source Part Number: 877278-LM2903WYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13017-6, -497-13017-2, 497-13017-2, -497-13017-1, 497-13017-1, 497-13017-6

Manufacturer: STMicroelectronics
Win Source Part Number: 877278-LM2903WYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13017-6, -497-13017-2, 497-13017-2, -497-13017-1, 497-13017-1, 497-13017-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 877278-LM2903WYDT
Product Name Linear - Linear - Comparators - LM2903WYDT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details