LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-VFQFPN (4x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-VFQFPN (4x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-VFQFPN (4x4)
LED7706 - Power Management-LED DRIVERS
LED driver with boost regulator, 6-rows 30 mA, for LCD panels backlight Product overview: LED7706TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED7706TR can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 24VFQFPN
LED DRIVER, BOOST, 660KHZ, VFQFPN-24; Device Topology:Boost (Step Up); No. of Outputs:6Outputs; Output Current:180mA; Output Voltage:36V; Driver Case Style:VFQFPN; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:36V; RoHS Compliant: Yes
LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); No. of Outputs:6Outputs; Output Current:40mA; Output Voltage:36V; Driver Case Style:QFN; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:36V; Product Range:- RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 24VFQFPN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6879-2-ND | LED7706TR | 137-LED7706TR | LED7706TR | 07AH6637 | 56P7898 | LED7706TR |
| Product Name | LED Drivers | Boost 30 mA LED Driver IC | PMIC - LED Drivers | Led Driver, Boost, 660Khz, Vfqfpn-24; Device Topology Stmicroelectronics | Led Driver, Full Reel; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Output Voltage | 36 volts | 36 volts | 36 volts | 36 volts | |||
| Output Current | 30 milliamps | 30 milliamps | 180 milliamps | 40 milliamps |