3 A, 61 V monolithic current source with dimming capability Product overview: LED6000PHTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 61 V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3 A, 61 V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED6000PHTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876995-LED6000PHTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC - Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LED6000
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC LED DRV RGLTR PWM 3A 16HTSSOP
LED Driver IC Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
IC LED DRV RGLTR PWM 3A 16HTSSOP
IC LED DRV RGLTR PWM 3A 16HTSSOP
IC REG DRIVER 16HTSSOP
LED Lighting Drivers Power Conversion
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LED6000PHTR | 876995-LED6000PHTR | 497-LED6000PHTRDKR-ND | LED6000PHTR | LED6000PHTR | 761-LED6000PHTR |
| Product Name | 3 A 61 V LED Driver IC | PMIC - PMIC - LED Drivers - LED6000PHTR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers Power Conversion |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 16-HTSSOP | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | ||||
| Input Voltage | 4.5 to 61 volts | 4.5 to 61 volts |