Manufacturer: STMicroelectronics
Win Source Part Number: 876915-LDK120PU08R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (1.2x1.3)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK120
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (1.2x1.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14678-2, -497-14678-1, -497-14678-6, 497-14678-6, 497-14678-2, 497-14678-1, LDK120PU08R-ND
800mV 200mA LDO, Low Noise, 5.5V In, DFN Product overview: LDK120PU08R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5.5V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK120PU08R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (1.2x1.3)
IC REG LINEAR 0.8V 200MA 6DFN
IC REG LINEAR 0.8V 200MA 6DFN
LDO Voltage Regulators 200 mA low quiescent current very low noise LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876915-LDK120PU08R | 776-LDK120PU08R | 497-14678-2-ND | LDK120PU08R | LDK120PU08R | LDK120PU08R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK120PU08R | 200mA 5.5V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 6-DFN (1.2x1.3) | Other; DFN | Other; 6-XFDFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 volts |