Multiple Output Regulators
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.2MHz 20-TSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909011-A4406KLPTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.2MHz 20-TSSOP-EP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A4406
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG TRIPLE BUCK/LNR 20TSSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.2MHz 20-TSSOP-EP
IC REG TRIPLE BUCK/LNR 20TSSOP
IC REG TRIPLE BUCK/LNR 20TSSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | A4406KLPTR-T | A4406KLPTR-T-ND | 909011-A4406KLPTR-T | A4406KLPTR-T | A4406KLPTR-T | A4406KLPTR-T | A4406KLPTR-T |
| Product Name | Automotive Dual Output Regulator | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - A4406KLPTR-T | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 20-TSSOP-EP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | ||
| Output Voltage | 5.45 volts | ||||||
| IOUT | 2.5 amps | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |