Manufacturer: STMicroelectronics
Win Source Part Number: 876638-L99CL01XP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 8 Output Linear - SPI Dimming - PowerSSO-36
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: L99CL01
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
8 channel high-side LED driver for automotive applications Product overview: L99CL01XP from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-L99CL01XP can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN DIM POWERSSO36
IC LED DRIVER LIN DIM POWERSSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 876638-L99CL01XP | 137-L99CL01XP | L99CL01XP | L99CL01XP |
| Product Name | PMIC - PMIC - LED Drivers - L99CL01XP | Automotive LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |