STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L9825TR L9825TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 127532-L9825TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 45V (Max) Rds On (Typ): 750 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 127532-L9825TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 45V (Max) Rds On (Typ): 750 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9825TR - L9825TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9825TR
L9825TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9825TR L9825TR
Manufacturer: STMicroelectronics Win Source Part Number: 127532-L9825TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 1A Voltage - Load: 45V (Max) Rds On (Typ): 750 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 127532-L9825TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 1A
Voltage - Load: 45V (Max)
Rds On (Typ): 750 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9825TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9825TR
PMIC - Power Distribution Switches, Load Drivers L9825TR
IC PWR DRIVER N-CHAN 1:8 PWRSO20

IC PWR DRIVER N-CHAN 1:8 PWRSO20

Supplier's Site Datasheet
Power Load Switch, 5.5V, Powerso-20; Power Load Switch Type Stmicroelectronics - 45AC7287 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Powerso-20; Power Load Switch Type Stmicroelectronics
45AC7287
Power Load Switch, 5.5V, Powerso-20; Power Load Switch Type Stmicroelectronics 45AC7287
POWER LOAD SWITCH, 5.5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.4A; On State Resistance:0.75ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.4A; On State Resistance:0.75ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9825TR L9825TR 45AC7287
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9825TR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Powerso-20; Power Load Switch Type Stmicroelectronics
Voltage 45V (Max) 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details