Manufacturer: STMicroelectronics
Win Source Part Number: 141905-L9705
Packaging: Tube/Rail
Applications: Monitoring, Digital Current
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: 5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 20DIP
Monitoring, Digital Current Interface 20-DIP
IC INTERFACE DOUBLE QUAD 20-DIP
IC INTERFACE SPECIALIZED 20DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141905-L9705 | L9705 | L9705 | 761-L9705 | L9705 |
| Product Name | Interface - Interface - Specialized - L9705 | Interface - Specialized | Specialized | IC INTERFACE DOUBLE QUAD 20-DIP | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 5 V ~ 25 V | 2.5V; Other; 5V ~ 25V | 2.5V; 5V; Other; 5V~25V | Other | |
| Package Type | DIP; 20-DIP | DIP; 20-DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300, 7.62mm) | |
| Device Type | Sensor Interface | Sensor Interface |