Manufacturer: STMicroelectronics
Win Source Part Number: 714787-L9680TR
Packaging: Reel
Mounting Style: SMT
Applications: Automotive
Interface: SPI
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Manufacturer Package: 100-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V
Automotive Interface 100-TQFP (14x14)
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714787-L9680TR | L9680TR | L9680TR | L9680TR | L9680TR |
| Product Name | Interface - Interface - Specialized - L9680TR | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |