STMicroelectronics, Inc. Interface - Interface - Specialized - L9680 L9680

Description
Manufacturer: STMicroelectronics Win Source Part Number: 724447-L9680 Manufacturer Homepage: www.st.com Reference case: QFP Reference Date Code: 1435+ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 724447-L9680 Manufacturer Homepage: www.st.com Reference case: QFP Reference Date Code: 1435+ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - L9680 - 724447-L9680 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - L9680
724447-L9680
Interface - Interface - Specialized - L9680 724447-L9680
Manufacturer: STMicroelectronics Win Source Part Number: 724447-L9680 Manufacturer Homepage: www.st.com Reference case: QFP Reference Date Code: 1435+ Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 724447-L9680
Manufacturer Homepage: www.st.com
Reference case: QFP
Reference Date Code: 1435+
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - L9680 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
L9680
Interface - Specialized L9680
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Specialized - L9680 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
L9680
Specialized L9680
Automotive Interface 100-TQFP (14x14)

Automotive Interface 100-TQFP (14x14)

Buy Now Datasheet
Specialized - L9680 - ODG (Origin Data Global)
Shenzhen, China
Specialized
L9680
Specialized L9680
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
L9680
Integrated Circuits (ICs) - Interface - Specialized L9680
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 724447-L9680 L9680 L9680 L9680 L9680
Product Name Interface - Interface - Specialized - L9680 Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology SPI; SPI SPI; SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details