Manufacturer: STMicroelectronics
Win Source Part Number: 724446-L9678TR
Series: Automotive, AEC-Q100
Applications: Automotive
Interface: SPI
Family Name: L9678
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): L9678;
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
Automotive Interface 64-LQFP (10x10)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 724446-L9678TR | L9678TR | L9678TR | L9678TR | L9678TR |
| Product Name | Interface - Interface - Specialized - L9678TR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |