Manufacturer: STMicroelectronics
Win Source Part Number: 808691-L9678PTR
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Interface: SPI
Supplier Device Package: 64-LQFP (10x10)
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: L9678
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
Automotive Interface 64-LQFP (10x10)
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808691-L9678PTR | L9678PTR | L9678PTR | L9678PTR | L9678PTR |
| Product Name | Interface - Interface - Specialized - L9678PTR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |