Win Source Part Number: 1354080-L9678PTR-S
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: L9678
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Interface: SPI
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
Automotive Interface 64-LQFP (10x10)
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1354080-L9678PTR-S | L9678PTR-S | L9678PTR-S | L9678PTR-S | L9678PTR-S | 761-L9678PTR-S |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | IC INTERFACE SPECIALIZED 64LQFP |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |