PSI5 transceiver Product overview: L9663-TR-1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-L9663-TR-1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 922654-L9663-TR-1
Series: Automotive, AEC-Q100
Features: Automotive Interface 28-VFQFPN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: L9663
Categories: Integrated Circuits (ICs)
Case / Package: 28-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTFACE SPECIALIZED 28VFQFPN
Automotive Interface 28-VFQFPN (5x5)
Sensor Interface PSI5 transceiver
IC INTFACE SPECIALIZED 28VFQFPN
IC INTFACE SPECIALIZED 28VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-L9663-TR-1 | 922654-L9663-TR-1 | L9663-TR-1 | L9663-TR-1 | L9663-TR-1 | L9663-TR-1 | L9663-TR-1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Specialized - L9663-TR-1 | Interface - Specialized | Specialized | Sensor Interface | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface |