STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - L9613B013TR L9613B013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018428-L9613B013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018428-L9613B013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - L9613B013TR - 018428-L9613B013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - L9613B013TR
018428-L9613B013TR
Interface - Interface - Drivers, Receivers, Transceivers - L9613B013TR 018428-L9613B013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018428-L9613B013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018428-L9613B013TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 250mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 36V Interface Transceiver IC
710-L9613B013TR
SMD 36V Interface Transceiver IC 710-L9613B013TR
1RX 130Kbps Half Duplex Transceiver, 36V, SO, Surface Mount Product overview: L9613B013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 36V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9613B013TR can be used for catalog matching and distributor lookup.

1RX 130Kbps Half Duplex Transceiver, 36V, SO, Surface Mount Product overview: L9613B013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 36V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9613B013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - L9613B013TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
L9613B013TR
Drivers, Receivers, Transceivers L9613B013TR
IC TRANSCEIVER HALF 1/1 8SO

IC TRANSCEIVER HALF 1/1 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
L9613B013TR
Telecom Interface ICs L9613B013TR
Telecom Interface ICs Med Spd Data Intrfce

Telecom Interface ICs Med Spd Data Intrfce

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 018428-L9613B013TR 710-L9613B013TR L9613B013TR L9613B013TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - L9613B013TR SMD 36V Interface Transceiver IC Drivers, Receivers, Transceivers Telecom Interface ICs
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 3 V ~ 7 V Other; 3V ~ 7V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 8-SO SO SOIC; 8-SOIC (0.154", 3.90mm Width) SO-8
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 704-74AHC244PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details