IC BATT CHG LI-ION 1CEL 16VFQFPN
IC BATT CHG LI-ION 1CEL 16VFQFPN
IC BATT CHG LI-ION 1CEL 16VFQFPN
Manufacturer: STMicroelectronics
Win Source Part Number: 1194473-L6924UTR
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CEL 16VFQFPN
BATT CHARGER, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:-; Charge Current:1.045A; IC Case / Package:VFQFPN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
LEGACY PRODUCTS
IC BATT CHG LI-ION 1CEL 16VFQFPN
Charger IC Lithium Ion/Polymer 16-VFQFPN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 497-8278-6-ND | 1194473-L6924UTR | L6924UTR | 51AC9185 | 56P8666 | L6924UTR | L6924UTR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - L6924UTR | PMIC - Battery Chargers | Batt Charger, -40 To 125Deg C; Battery Type Stmicroelectronics | Legacy Products Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Lead-Free | ||||||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |||||
| Pins | 16 | 16 | |||||
| Cells | 1 |