The L6924D from STMicroelectronics is a fully integrated battery charger system designed for Li-Ion/Li-Polymer applications. It features an integrated power MOSFET, reverse blocking diode, sense resistor, and thermal protection, making it suitable for handheld devices, digital cameras, standalone chargers, and USB-powered chargers. The device supports both linear and quasi-pulse operation and is USB BUS-compatible. Key specifications include programmable charge current up to 1 A, pre-charge current, end-of-charge current, and pre-charge voltage threshold. The output voltage can be set to 4.1 V or 4.2 V with ± 1% accuracy. It also includes an interface for NTC or PTC thermistors for battery temperature monitoring and protection, along with status outputs for LED indication or host processor interfacing. The compact VFQFPN 16-lead package measures 3 x 3 mm, making it suitable for space-constrained applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 113235-L6924D013TR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: L6924D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-VFQFP-N (3x3)
Maximum Supply Voltage: 12V
Alternative Parts (Cross-Reference): DS2778G+; MAX77860EWG+; DS2775G+I;
Introduction Date: Mar 8, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CEL 16VFQFPN
IC BATT CHG LI-ION 1CEL 16VFQFPN
IC BATT CHG LI-ION 1CEL 16VFQFPN
L6924D013TR, BattCharge Controller ICs
L6924D013TR, BattCharge Controller ICs
L6924D013TR, BattCharge Controller ICs
IC BATT CHG LI-ION 1CEL 16VFQFPN
BATT CHARGER, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:-; Charge Current:1.045A; IC Case / Package:VFQFPN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
LEGACY PRODUCTS
IC BATT CHG LI-ION 1CEL 16VFQFPN
Charger IC Lithium Ion/Polymer 16-VFQFPN (3x3)
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 113235-L6924D013TR | 497-5100-2-ND | 1961933 | 1961935P | L6924D013TR | 51AC9184 | 56P8665 | L6924D013TR | L6924D013TR |
| Product Name | PMIC - PMIC - Battery Chargers - L6924D013TR | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - Battery Chargers | Batt Charger, -40 To 125Deg C; Battery Type Stmicroelectronics | Legacy Products Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | QFP; 16-VFQFP-N (3x3) | 16-VFQFN Exposed Pad | QFP; Vfqfpn | QFP; VFQFPN | 16-VFQFN Exposed Pad | ||||
| Cells | 1 | 1 | |||||||
| Supply Voltage | 12 volts | 12 volts | 4.2 volts | 12 volts | |||||
| Charge Current | 1000 mA | 1000 mA | 1000 mA |