STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6565DTR L6565DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018290-L6565DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Family Name: L6565 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 10.3 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1203D40R2G; TNY284PG-TL; NCP1203D100R2G; NCP1200D100; BP5055-12; VIPER17HDTR; STNRG011TR; L6565DTR; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018290-L6565DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Family Name: L6565 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 10.3 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1203D40R2G; TNY284PG-TL; NCP1203D100R2G; NCP1200D100; BP5055-12; VIPER17HDTR; STNRG011TR; L6565DTR; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6565DTR - 018290-L6565DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6565DTR
018290-L6565DTR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6565DTR 018290-L6565DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018290-L6565DTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Family Name: L6565 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 10.3 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1203D40R2G; TNY284PG-TL; NCP1203D100R2G; NCP1200D100; BP5055-12; VIPER17HDTR; STNRG011TR; L6565DTR; Introduction Date: December 17, 2001 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018290-L6565DTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13.5V
Fault Protection: Current Limiting
Family Name: L6565
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 10.3 V to 18 V
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1203D40R2G; TNY284PG-TL; NCP1203D100R2G; NCP1200D100; BP5055-12; VIPER17HDTR; STNRG011TR; L6565DTR;
Introduction Date: December 17, 2001
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6565DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6565DTR
PMIC - AC DC Converters, Offline Switchers L6565DTR
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6565DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6565DTR
AC DC Converters, Offline Switches L6565DTR
Converter Offline Flyback Topology 8-SOIC

Converter Offline Flyback Topology 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 018290-L6565DTR L6565DTR L6565DTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6565DTR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11682SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details