Win Source Part Number: 1373000-LOF350-20B24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 33 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LOF350-20Bxx (350W)
Package: Tray
Product Status: Active
Features: Adjustable Output, PFC, Standby Output, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9530
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 200W
Number of Outputs: 1
Approval Agency: CE, cURus
Voltage - Isolation: 4 kV
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1: 24V
Current - Output 1: 8.33 A
Efficiency: 93%
Minimum Load Required: No
Standard Number: 60335-1; 60601-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1373000-LOF350-20B24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Tray |