STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6521 L6521

Description
Manufacturer: STMicroelectronics Win Source Part Number: 746669-L6521 Manufacturer Homepage: www.st.com Reference case: SOP14 Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 746669-L6521 Manufacturer Homepage: www.st.com Reference case: SOP14 Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6521
L6521
PMIC - PMIC - Lighting, Ballast Controllers - L6521 L6521
Manufacturer: STMicroelectronics Win Source Part Number: 746669-L6521 Manufacturer Homepage: www.st.com Reference case: SOP14 Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 746669-L6521
Manufacturer Homepage: www.st.com
Reference case: SOP14
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Lighting, Ballast Controllers - L6521 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6521
PMIC - Lighting, Ballast Controllers L6521
IC CFL/TL CNTRL 47.2KHZ 8SO

IC CFL/TL CNTRL 47.2KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6521 L6521
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6521 PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details