STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L6374FP013TR L6374FP013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 040972-L6374FP013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 10.8 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 040972-L6374FP013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 10.8 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6374FP013TR
L6374FP013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L6374FP013TR L6374FP013TR
Manufacturer: STMicroelectronics Win Source Part Number: 040972-L6374FP013TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 10.8 V to 35 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 040972-L6374FP013TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 100mA
Voltage - Load: 10.8 V to 35 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L6374FP013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L6374FP013TR
PMIC - Power Distribution Switches, Load Drivers L6374FP013TR
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L6374FP013TR L6374FP013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L6374FP013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 10.8 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details