STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers L6362ATR

Description
Win Source Part Number: 1343006-L6362ATR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: IO-Link Number of Drivers/Receivers: 1/1 Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L6362
Request a Quote Datasheet
Description
Win Source Part Number: 1343006-L6362ATR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: IO-Link Number of Drivers/Receivers: 1/1 Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L6362
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1343006-L6362ATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1343006-L6362ATR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1343006-L6362ATR
Win Source Part Number: 1343006-L6362ATR Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,000 Protocol: IO-Link Number of Drivers/Receivers: 1/1 Voltage - Supply: 7V ~ 36V Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-VFDFPN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L6362

Win Source Part Number: 1343006-L6362ATR
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,000
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Voltage - Supply: 7V ~ 36V
Mounting Type: Surface Mount
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-VFDFPN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L6362

Buy Now Datasheet
Automotive DFN Interface Transceiver IC - 710-L6362ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive DFN Interface Transceiver IC
710-L6362ATR
Automotive DFN Interface Transceiver IC 710-L6362ATR
IO-Link Transceiver IC, 1TX/1RX, 12-Pin DFN, Automotive Product overview: L6362ATR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, DFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6362ATR can be used for catalog matching and distributor lookup.

IO-Link Transceiver IC, 1TX/1RX, 12-Pin DFN, Automotive Product overview: L6362ATR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, DFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L6362ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1637324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1637324
Line Interface ICs 1637324
IO-Link Comm. Transceiver SIO VFDFPN12

IO-Link Comm. Transceiver SIO VFDFPN12

Supplier's Site
Line Interface ICs - 1639771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1639771
Line Interface ICs 1639771
IO-Link Comm. Transceiver SIO VFDFPN12

IO-Link Comm. Transceiver SIO VFDFPN12

Supplier's Site
Line Interface ICs - 1639771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1639771P
Line Interface ICs 1639771P
IO-Link Comm. Transceiver SIO VFDFPN12

IO-Link Comm. Transceiver SIO VFDFPN12

Supplier's Site
Drivers, Receivers, Transceivers - L6362ATR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
L6362ATR
Drivers, Receivers, Transceivers L6362ATR
IC TRANSCEIVER 1/1 12VFDFPN

IC TRANSCEIVER 1/1 12VFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - L6362ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
L6362ATR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers L6362ATR
IC TRANSCEIVER 1/1 12VFDFPN

IC TRANSCEIVER 1/1 12VFDFPN

Supplier's Site
Io-Link/sio Tx Rx Device Ic, 125Deg C; Ic Interface Type Stmicroelectronics - 07AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Io-Link/sio Tx Rx Device Ic, 125Deg C; Ic Interface Type Stmicroelectronics
07AH6686
Io-Link/sio Tx Rx Device Ic, 125Deg C; Ic Interface Type Stmicroelectronics 07AH6686
IO-LINK/SIO TX RX DEVICE IC, 125DEG C; IC Interface Type:3 Wire; Interface Applications:Factory Automation, Process Automation, IO-Link Sensor and Actuator; Supply Voltage Min:7V; Supply Voltage Max:36V; Interface Case Style:VFDFPN; RoHS Compliant: Yes

IO-LINK/SIO TX RX DEVICE IC, 125DEG C; IC Interface Type:3 Wire; Interface Applications:Factory Automation, Process Automation, IO-Link Sensor and Actuator; Supply Voltage Min:7V; Supply Voltage Max:36V; Interface Case Style:VFDFPN; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
L6362ATR
Sensor Interface L6362ATR
Sensor Interface IO-Link communication transceiver device IC

Sensor Interface IO-Link communication transceiver device IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1343006-L6362ATR 710-L6362ATR 1637324 1639771P L6362ATR L6362ATR 07AH6686 L6362ATR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Automotive DFN Interface Transceiver IC Line Interface ICs Line Interface ICs Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Io-Link/sio Tx Rx Device Ic, 125Deg C; Ic Interface Type Stmicroelectronics Sensor Interface
Device Type Receiver; Sensor Interface; Transceiver Transceiver Transceiver; Line transceiver Transceiver; Line Transceiver IC Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 7V ~ 36V Other; 7V ~ 36V Other Other; 7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261056-SI2435-D2-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers