Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
Bipolar Motor Driver DMOS Parallel 24-SO
DMOS dual full bridge driver with PWM current controller Product overview: L6227DTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L6227DTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876570-L6227DTR
Series: STSPIN L62
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel 24-SO
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6227
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3363-1-NDR, 497-3363-2, 497-3363-1, 497-3363-2-NDR, 497-3363-6
IC MTR DRVR BIPOLAR 8V-52V 24SO
IC MTR DRVR BIPOLAR 8V-52V 24SO
Bipolar Motor Driver DMOS Parallel 24-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-3363-1-ND | 744-L6227DTR | 876570-L6227DTR | L6227DTR | L6227DTR | L6227DTR |
| Product Name | Motor Drivers, Controllers | Dual Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L6227DTR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| AC Input | 8 to 52 volts |