Motor Driver Power MOSFET Parallel PG-TO220-7-12
IC MOTOR DRIVER 8V-18V TO220-7 Product overview: BTN7970SAKSA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V, TO220. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, TO220, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BTN7970SAKSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 770570-BTN7970SAKSA1
Series: NovalithIC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-7
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 8 V ~ 18 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge
Output Current: 70A
Voltage - Load: 8 V ~ 18 V
Motor Type - AC, DC: Brushed DC
Family Name: BTN7970
Categories: Integrated Circuits (ICs)
Manufacturer Package: PG-TO220-7
Alternative Parts (Cross-Reference): A5950GEUSR-T; BD64560EUV; BD6922FV; A5950KEUSR-J;
Introduction Date: November 01, 2007
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Motor Driver Power MOSFET Parallel PG-TO220-7-12
IC MOTOR DRIVER 8V-18V TO220-7
IC MOTOR DRIVER 8V-18V TO220-7
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BTN7970SAKSA1-ND | 744-BTN7970SAKSA1 | 770570-BTN7970SAKSA1 | BTN7970SAKSA1 | BTN7970SAKSA1 | BTN7970SAKSA1 |
| Product Name | Motor Drivers, Controllers | 8V 18V TO220 Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BTN7970SAKSA1 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; TO-220-7 | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 8 to 18 volts | 8 to 18 volts |