Manufacturer: STMicroelectronics
Win Source Part Number: 876550-L4969URTR
Features: Interface
Package: Reel - TR
Part Status: Obsolete
Family Name: L4969
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTFACE SPECIALIZED 20PWRSOIC
IC INTFACE SPECIALIZED 20PWRSOIC
Keypads and Alarm Systems Interface PowerSO-20
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876550-L4969URTR | L4969URTR | L4969URTR | L4969URTR |
| Product Name | Interface - Interface - Specialized - L4969URTR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |