STMicroelectronics Integrated Circuits (ICs) - Interface - Specialized L4969URTR-E

Description
Win Source Part Number: 1024661-L4969URTR-E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Keypads and Alarm Systems Standard Package: 600 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 6V ~ 28V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Alternative Parts (Cross-Reference): MCP23S08-E/SS; MCP23008-E/SS; MCP2510-I/ST; SGTL5000XNLA3; TPIC8101DW; SGTL5000XNLA3R2L4969 URTRE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L4969 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1024661-L4969URTR-E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Keypads and Alarm Systems Standard Package: 600 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 6V ~ 28V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Alternative Parts (Cross-Reference): MCP23S08-E/SS; MCP23008-E/SS; MCP2510-I/ST; SGTL5000XNLA3; TPIC8101DW; SGTL5000XNLA3R2L4969 URTRE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L4969 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1024661-L4969URTR-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1024661-L4969URTR-E
Integrated Circuits (ICs) - Interface - Specialized 1024661-L4969URTR-E
Win Source Part Number: 1024661-L4969URTR-E Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Keypads and Alarm Systems Standard Package: 600 Mounting: SMD (SMT) Interface: Serial Voltage - Supply: 6V ~ 28V Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PowerSO-20 Alternative Parts (Cross-Reference): MCP23S08-E/SS; MCP23008-E/SS; MCP2510-I/ST; SGTL5000XNLA3; TPIC8101DW; SGTL5000XNLA3R2L4969 URTRE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L4969 Product Status: Not For New Designs

Win Source Part Number: 1024661-L4969URTR-E
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Keypads and Alarm Systems
Standard Package: 600
Mounting: SMD (SMT)
Interface: Serial
Voltage - Supply: 6V ~ 28V
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PowerSO-20
Alternative Parts (Cross-Reference): MCP23S08-E/SS; MCP23008-E/SS; MCP2510-I/ST; SGTL5000XNLA3; TPIC8101DW; SGTL5000XNLA3R2L4969URTRE;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L4969
Product Status: Not For New Designs

Buy Now
Interface - Specialized - L4969URTR-E - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
L4969URTR-E
Interface - Specialized L4969URTR-E
IC INTFACE SPECIALIZED 20PWRSOIC

IC INTFACE SPECIALIZED 20PWRSOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
L4969URTR-E
Integrated Circuits (ICs) - Interface - Specialized L4969URTR-E
IC INTFACE SPECIALIZED 20PWRSOIC

IC INTFACE SPECIALIZED 20PWRSOIC

Supplier's Site
Specialized - L4969URTR-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
L4969URTR-E
Specialized L4969URTR-E
Keypads and Alarm Systems Interface PowerSO-20

Keypads and Alarm Systems Interface PowerSO-20

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1024661-L4969URTR-E L4969URTR-E L4969URTR-E L4969URTR-E
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details