STMicroelectronics, Inc.
Power Switch ICs
ISO808A-1
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
2695137P |
|
Product Name
|
Power Switch ICs |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Transceiver; Line Driver
Features
RoHS
Package Type
SOIC; SOIC
View Details
Device Type
Line / Bus Driver
# of Tx
4 #
# of Rx
0 #
View Details
3 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details