The IRFP460 is an N-channel MOSFET designed for high-speed switching in applications such as SMPS, DC-AC converters, and motor drives. It is packaged in a TO-247-3 case with a maximum drain-source voltage of 500 V and a continuous drain current of 18.4 A at 25°C case temperature. The device has a typical on-state resistance of 0.22 Ω at 10 V gate voltage and 9 A drain current, with a maximum junction temperature of 150°C. It is 100% avalanche tested and supports a single pulse avalanche energy of 960 mJ. Thermal resistance from junction to case is 0.57 °C/W. Gate charge is minimized at 95 to 128 nC under typical switching conditions.
N-Channel 500V 18.4A (Tc) 220W (Tc) Through Hole TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-2734-5-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |